Capital Lighting, Inc. P1146BS Pendants-Glass Down 416621

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 9.46 Product Name: Two Light Mini Pendants UPC: 014817344455 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 9.46 Product Name: Two Light Mini Pendants UPC: 014817344455 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1146BS Pendants-Glass Down - 416621 - Capital Lighting, Inc.
Columbus, OH, USA
P1146BS Pendants-Glass Down
416621
P1146BS Pendants-Glass Down 416621
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Weight: 9.46 Product Name: Two Light Mini Pendants UPC: 014817344455 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Weight: 9.46
Product Name: Two Light Mini Pendants
UPC: 014817344455
Category: Pendants
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416621
Product Name P1146BS Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details