Capital Lighting, Inc. P1146DBZ Pendants-Glass Down 416620

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 9.46 Product Name: Two Light Mini Pendants UPC: 014817344462 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 9.46 Product Name: Two Light Mini Pendants UPC: 014817344462 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P1146DBZ Pendants-Glass Down - 416620 - Capital Lighting, Inc.
Columbus, OH, USA
P1146DBZ Pendants-Glass Down
416620
P1146DBZ Pendants-Glass Down 416620
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Weight: 9.46 Product Name: Two Light Mini Pendants UPC: 014817344462 Category: Pendants Glass: White Opal Etched Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Weight: 9.46
Product Name: Two Light Mini Pendants
UPC: 014817344462
Category: Pendants
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416620
Product Name P1146DBZ Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details