Capital Lighting, Inc. 2127-04-55 Mid. Chandeliers-Glass Down 416599

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 093185030009 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 093185030009 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2127-04-55 Mid. Chandeliers-Glass Down - 416599 - Capital Lighting, Inc.
Columbus, OH, USA
2127-04-55 Mid. Chandeliers-Glass Down
416599
2127-04-55 Mid. Chandeliers-Glass Down 416599
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Nickel Product Name: Four Light Chandelier UPC: 093185030009 Category: Chandeliers Glass: Satin White Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Product Name: Four Light Chandelier
UPC: 093185030009
Category: Chandeliers
Glass: Satin White
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416599
Product Name 2127-04-55 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details