Capital Lighting, Inc. 2283-05-41 Mid. Chandeliers-Glass Up 416588

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Up Lighting Chandelier UPC: 093185031495 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Up Lighting Chandelier UPC: 093185031495 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2283-05-41 Mid. Chandeliers-Glass Up - 416588 - Capital Lighting, Inc.
Columbus, OH, USA
2283-05-41 Mid. Chandeliers-Glass Up
416588
2283-05-41 Mid. Chandeliers-Glass Up 416588
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Rustic Sienna Product Name: Five Light Up Lighting Chandelier UPC: 093185031495 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Rustic Sienna
Product Name: Five Light Up Lighting Chandelier
UPC: 093185031495
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416588
Product Name 2283-05-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details