Capital Lighting, Inc. 2281-05-27 Mid. Chandeliers-Glass Down 416587

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185031389 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185031389 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2281-05-27 Mid. Chandeliers-Glass Down - 416587 - Capital Lighting, Inc.
Columbus, OH, USA
2281-05-27 Mid. Chandeliers-Glass Down
416587
2281-05-27 Mid. Chandeliers-Glass Down 416587
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185031389 Category: Chandeliers Glass: Umber Linen Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Product Name: Five Light Chandelier
UPC: 093185031389
Category: Chandeliers
Glass: Umber Linen
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416587
Product Name 2281-05-27 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details