Capital Lighting, Inc. 2281-09-27 Mid. Chandeliers-Glass Up 416584

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185031396 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185031396 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2281-09-27 Mid. Chandeliers-Glass Up - 416584 - Capital Lighting, Inc.
Columbus, OH, USA
2281-09-27 Mid. Chandeliers-Glass Up
416584
2281-09-27 Mid. Chandeliers-Glass Up 416584
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Black Cherry Product Name: Nine Light Up Lighting Chandelier UPC: 093185031396 Category: Chandeliers Glass: Umber Linen Shipped Via: NO Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Black Cherry
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185031396
Category: Chandeliers
Glass: Umber Linen
Shipped Via: NO
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416584
Product Name 2281-09-27 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details