Capital Lighting, Inc. 2283-01-41 Mini Pendants-Chain 416582

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185031471 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185031471 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2283-01-41 Mini Pendants-Chain - 416582 - Capital Lighting, Inc.
Columbus, OH, USA
2283-01-41 Mini Pendants-Chain
416582
2283-01-41 Mini Pendants-Chain 416582
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185031471 Category: Mini Pendants Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Mini Pendant
UPC: 093185031471
Category: Mini Pendants
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416582
Product Name 2283-01-41 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details