Capital Lighting, Inc. 2153-06-41 Mid. Chandeliers-Glass Up 416573

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Chandelier UPC: 093185030160 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 9` Wire: 14`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Chandelier UPC: 093185030160 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 9` Wire: 14`

Suppliers

Company
Product
Description
Supplier Links
2153-06-41 Mid. Chandeliers-Glass Up - 416573 - Capital Lighting, Inc.
Columbus, OH, USA
2153-06-41 Mid. Chandeliers-Glass Up
416573
2153-06-41 Mid. Chandeliers-Glass Up 416573
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Sienna Product Name: Six Light Chandelier UPC: 093185030160 Category: Chandeliers Glass: Mica Flake Shipped Via: UPS Chain: 9` Wire: 14`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Sienna
Product Name: Six Light Chandelier
UPC: 093185030160
Category: Chandeliers
Glass: Mica Flake
Shipped Via: UPS
Chain: 9`
Wire: 14`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416573
Product Name 2153-06-41 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details