Capital Lighting, Inc. 2154-04-41 Pendants-Bowl Style 416572

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four-Light Bowl Pendant UPC: 093185030191 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four-Light Bowl Pendant UPC: 093185030191 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2154-04-41 Pendants-Bowl Style - 416572 - Capital Lighting, Inc.
Columbus, OH, USA
2154-04-41 Pendants-Bowl Style
416572
2154-04-41 Pendants-Bowl Style 416572
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four-Light Bowl Pendant UPC: 093185030191 Category: Bowl Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four-Light Bowl Pendant
UPC: 093185030191
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416572
Product Name 2154-04-41 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details