Capital Lighting, Inc. 2275-05-27 Mid. Chandeliers-Glass Down 416554

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185031273 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185031273 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2275-05-27 Mid. Chandeliers-Glass Down - 416554 - Capital Lighting, Inc.
Columbus, OH, USA
2275-05-27 Mid. Chandeliers-Glass Down
416554
2275-05-27 Mid. Chandeliers-Glass Down 416554
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Cherry Product Name: Five Light Chandelier UPC: 093185031273 Category: Chandeliers Glass: Umber Mist Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black Cherry
Product Name: Five Light Chandelier
UPC: 093185031273
Category: Chandeliers
Glass: Umber Mist
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416554
Product Name 2275-05-27 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details