PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Up Lighting Wall Sconce
UPC: 093185031303
Category: Wall Brackets
Glass: White Linen
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416553 |
| Product Name | 2278-01-55 Sconces-Single Glass |
| Application | Residential |