PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Bowl Pendant
UPC: 093185030382
Category: Bowl Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416545 |
| Product Name | 2166-03-41 Pendants-Bowl Style |
| Application | Residential |