Capital Lighting, Inc. 2199-02-41 Flush Mounts-Bowl Style 416533

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Sienna Product Name: Two Light Flush mount Ceiling Light UPC: 093185030634 Category: Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Sienna Product Name: Two Light Flush mount Ceiling Light UPC: 093185030634 Category: Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2199-02-41 Flush Mounts-Bowl Style - 416533 - Capital Lighting, Inc.
Columbus, OH, USA
2199-02-41 Flush Mounts-Bowl Style
416533
2199-02-41 Flush Mounts-Bowl Style 416533
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Rustic Sienna Product Name: Two Light Flush mount Ceiling Light UPC: 093185030634 Category: Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Rustic Sienna
Product Name: Two Light Flush mount Ceiling Light
UPC: 093185030634
Category: Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416533
Product Name 2199-02-41 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details