Capital Lighting, Inc. 2271-01-41 Mini Pendants-Rod 416528

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185031228 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185031228 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2271-01-41 Mini Pendants-Rod - 416528 - Capital Lighting, Inc.
Columbus, OH, USA
2271-01-41 Mini Pendants-Rod
416528
2271-01-41 Mini Pendants-Rod 416528
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Mini Pendant UPC: 093185031228 Category: Mini Pendants Glass: Shaded Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Mini Pendant
UPC: 093185031228
Category: Mini Pendants
Glass: Shaded Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416528
Product Name 2271-01-41 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details