Capital Lighting, Inc. 2202-01-64 Mini Pendants-Rod 416519

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185030702 Category: Mini Pendants Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185030702 Category: Mini Pendants Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2202-01-64 Mini Pendants-Rod - 416519 - Capital Lighting, Inc.
Columbus, OH, USA
2202-01-64 Mini Pendants-Rod
416519
2202-01-64 Mini Pendants-Rod 416519
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Mini Pendant UPC: 093185030702 Category: Mini Pendants Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Mini Pendant
UPC: 093185030702
Category: Mini Pendants
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416519
Product Name 2202-01-64 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details