Capital Lighting, Inc. 2217-06-64 Mid. Chandeliers-Glass Down 416516

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Chandelier UPC: 093185030733 Category: Chandeliers Glass: Rustic Umber Shipped Via: UPS Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Chandelier UPC: 093185030733 Category: Chandeliers Glass: Rustic Umber Shipped Via: UPS Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2217-06-64 Mid. Chandeliers-Glass Down - 416516 - Capital Lighting, Inc.
Columbus, OH, USA
2217-06-64 Mid. Chandeliers-Glass Down
416516
2217-06-64 Mid. Chandeliers-Glass Down 416516
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bordeaux Product Name: Six Light Chandelier UPC: 093185030733 Category: Chandeliers Glass: Rustic Umber Shipped Via: UPS Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bordeaux
Product Name: Six Light Chandelier
UPC: 093185030733
Category: Chandeliers
Glass: Rustic Umber
Shipped Via: UPS
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416516
Product Name 2217-06-64 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details