Capital Lighting, Inc. 2222-09-64 Mid. Chandeliers-Glass Up 416511

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185030757 Category: Chandeliers Glass: Rustic Umber Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185030757 Category: Chandeliers Glass: Rustic Umber Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2222-09-64 Mid. Chandeliers-Glass Up - 416511 - Capital Lighting, Inc.
Columbus, OH, USA
2222-09-64 Mid. Chandeliers-Glass Up
416511
2222-09-64 Mid. Chandeliers-Glass Up 416511
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Product Name: Nine Light Up Lighting Chandelier UPC: 093185030757 Category: Chandeliers Glass: Rustic Umber Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bordeaux
Product Name: Nine Light Up Lighting Chandelier
UPC: 093185030757
Category: Chandeliers
Glass: Rustic Umber
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416511
Product Name 2222-09-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details