Capital Lighting, Inc. 2231-12-55 Mid. Chandeliers-Glass Up 416503

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 093185030870 Category: Chandeliers Glass: Satin Opal Shipped Via: UPS Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 093185030870 Category: Chandeliers Glass: Satin Opal Shipped Via: UPS Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2231-12-55 Mid. Chandeliers-Glass Up - 416503 - Capital Lighting, Inc.
Columbus, OH, USA
2231-12-55 Mid. Chandeliers-Glass Up
416503
2231-12-55 Mid. Chandeliers-Glass Up 416503
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.00 Bulb Type: Medium Qty: 12 Wattage: 75 Finish: Brushed Nickel Product Name: 12 Light Chandelier UPC: 093185030870 Category: Chandeliers Glass: Satin Opal Shipped Via: UPS Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.00
Bulb
Type: Medium
Qty: 12
Wattage: 75
Finish: Brushed Nickel
Product Name: 12 Light Chandelier
UPC: 093185030870
Category: Chandeliers
Glass: Satin Opal
Shipped Via: UPS
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416503
Product Name 2231-12-55 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details