Capital Lighting, Inc. 2232-04-64 Pendants-Bowl Style 416500

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four-Light Bowl Pendant UPC: 093185030900 Category: Bowl Pendants Glass: Rustic Umber Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four-Light Bowl Pendant UPC: 093185030900 Category: Bowl Pendants Glass: Rustic Umber Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2232-04-64 Pendants-Bowl Style - 416500 - Capital Lighting, Inc.
Columbus, OH, USA
2232-04-64 Pendants-Bowl Style
416500
2232-04-64 Pendants-Bowl Style 416500
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bordeaux Product Name: Four-Light Bowl Pendant UPC: 093185030900 Category: Bowl Pendants Glass: Rustic Umber Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bordeaux
Product Name: Four-Light Bowl Pendant
UPC: 093185030900
Category: Bowl Pendants
Glass: Rustic Umber
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416500
Product Name 2232-04-64 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details