Capital Lighting, Inc. 9614ASTB Lamps-Table Lamps 416439

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Astral Bronze Weight: 7.57 Product Name: One Light Table Torchiere UPC: 014817340587 Category: Lamps Glass: Lamp Shipped Via: UPS Safety Rating: UL Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Astral Bronze Weight: 7.57 Product Name: One Light Table Torchiere UPC: 014817340587 Category: Lamps Glass: Lamp Shipped Via: UPS Safety Rating: UL Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
9614ASTB Lamps-Table Lamps - 416439 - Capital Lighting, Inc.
Columbus, OH, USA
9614ASTB Lamps-Table Lamps
416439
9614ASTB Lamps-Table Lamps 416439
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 30.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Astral Bronze Weight: 7.57 Product Name: One Light Table Torchiere UPC: 014817340587 Category: Lamps Glass: Lamp Shipped Via: UPS Safety Rating: UL Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Astral Bronze
Weight: 7.57
Product Name: One Light Table Torchiere
UPC: 014817340587
Category: Lamps
Glass: Lamp
Shipped Via: UPS
Safety Rating: UL
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416439
Product Name 9614ASTB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details