Capital Lighting, Inc. 17034-01-28 Exterior -Post/Pier Head 416298

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Post Lantern UPC: 000170340128 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Post Lantern UPC: 000170340128 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17034-01-28 Exterior -Post/Pier Head - 416298 - Capital Lighting, Inc.
Columbus, OH, USA
17034-01-28 Exterior -Post/Pier Head
416298
17034-01-28 Exterior -Post/Pier Head 416298
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.25 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Post Lantern UPC: 000170340128 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.25
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Painted Rust
Product Name: One Light Outdoor Post Lantern
UPC: 000170340128
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416298
Product Name 17034-01-28 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details