Capital Lighting, Inc. 17031-01-04 Exterior -Post/Pier Head 416294

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 093185029058 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 093185029058 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17031-01-04 Exterior -Post/Pier Head - 416294 - Capital Lighting, Inc.
Columbus, OH, USA
17031-01-04 Exterior -Post/Pier Head
416294
17031-01-04 Exterior -Post/Pier Head 416294
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: PLS Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Lantern UPC: 093185029058 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: PLS
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Post Lantern
UPC: 093185029058
Category: Fluorescent Outdoor Lighting
Glass: Umber Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416294
Product Name 17031-01-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details