Capital Lighting, Inc. 2037-02-32 Flush Mounts-Bowl Style 416289

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029799 Category: Flush Mounts Glass: Fluted Umber Linen Shipped Via: UPS Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029799 Category: Flush Mounts Glass: Fluted Umber Linen Shipped Via: UPS Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2037-02-32 Flush Mounts-Bowl Style - 416289 - Capital Lighting, Inc.
Columbus, OH, USA
2037-02-32 Flush Mounts-Bowl Style
416289
2037-02-32 Flush Mounts-Bowl Style 416289
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029799 Category: Flush Mounts Glass: Fluted Umber Linen Shipped Via: UPS Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Antique Bronze
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185029799
Category: Flush Mounts
Glass: Fluted Umber Linen
Shipped Via: UPS
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416289
Product Name 2037-02-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details