Capital Lighting, Inc. 2042-01-27 Flush Mounts-Bowl Style 416287

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Cherry Product Name: One Light Large Pendant UPC: 093185029805 Category: Single Light Pendants Glass: Umber Mist Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Cherry Product Name: One Light Large Pendant UPC: 093185029805 Category: Single Light Pendants Glass: Umber Mist Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2042-01-27 Flush Mounts-Bowl Style - 416287 - Capital Lighting, Inc.
Columbus, OH, USA
2042-01-27 Flush Mounts-Bowl Style
416287
2042-01-27 Flush Mounts-Bowl Style 416287
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Cherry Product Name: One Light Large Pendant UPC: 093185029805 Category: Single Light Pendants Glass: Umber Mist Shipped Via: UPS Safety Listing: Dry Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black Cherry
Product Name: One Light Large Pendant
UPC: 093185029805
Category: Single Light Pendants
Glass: Umber Mist
Shipped Via: UPS
Safety Listing: Dry
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416287
Product Name 2042-01-27 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details