Capital Lighting, Inc. 17043-01-41 Exterior -Wall Mount 416275

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.50 Extension: 10.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042330 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.50 Extension: 10.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042330 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17043-01-41 Exterior -Wall Mount - 416275 - Capital Lighting, Inc.
Columbus, OH, USA
17043-01-41 Exterior -Wall Mount
416275
17043-01-41 Exterior -Wall Mount 416275
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 16.50 Extension: 10.25 Bulb Type: PLS Qty: 1 Wattage: 18 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042330 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 16.50
Extension: 10.25
Bulb
Type: PLS
Qty: 1
Wattage: 18
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042330
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416275
Product Name 17043-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details