Capital Lighting, Inc. 17036-01-28 Exterior -Post/Pier Head 416270

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Post Lantern UPC: 093185041715 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Post Lantern UPC: 093185041715 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17036-01-28 Exterior -Post/Pier Head - 416270 - Capital Lighting, Inc.
Columbus, OH, USA
17036-01-28 Exterior -Post/Pier Head
416270
17036-01-28 Exterior -Post/Pier Head 416270
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Painted Rust Product Name: One Light Outdoor Post Lantern UPC: 093185041715 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Painted Rust
Product Name: One Light Outdoor Post Lantern
UPC: 093185041715
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416270
Product Name 17036-01-28 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details