Capital Lighting, Inc. 1775-01-04 Exterior -Wall Mount 416262

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185029294 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185029294 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1775-01-04 Exterior -Wall Mount - 416262 - Capital Lighting, Inc.
Columbus, OH, USA
1775-01-04 Exterior -Wall Mount
416262
1775-01-04 Exterior -Wall Mount 416262
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185029294 Category: Outdoor Wall Lighting Glass: Clear Crackle Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185029294
Category: Outdoor Wall Lighting
Glass: Clear Crackle
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416262
Product Name 1775-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details