Capital Lighting, Inc. 20026-02-32 Flush Mounts-Bowl Style 416255

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029768 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029768 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20026-02-32 Flush Mounts-Bowl Style - 416255 - Capital Lighting, Inc.
Columbus, OH, USA
20026-02-32 Flush Mounts-Bowl Style
416255
20026-02-32 Flush Mounts-Bowl Style 416255
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Antique Bronze Product Name: Two Light Flush Mount Ceiling Light UPC: 093185029768 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Antique Bronze
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185029768
Category: Fluorescent Indoor Lighting
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416255
Product Name 20026-02-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details