Capital Lighting, Inc. 20007-02-41 Flush Mounts-Bowl Style 416253

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Rustic Sienna Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041043 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Rustic Sienna Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041043 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20007-02-41 Flush Mounts-Bowl Style - 416253 - Capital Lighting, Inc.
Columbus, OH, USA
20007-02-41 Flush Mounts-Bowl Style
416253
20007-02-41 Flush Mounts-Bowl Style 416253
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 5.50 Bulb Type: PLC Qty: 2 Wattage: 13 Finish: Rustic Sienna Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041043 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 5.50
Bulb
Type: PLC
Qty: 2
Wattage: 13
Finish: Rustic Sienna
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185041043
Category: Fluorescent Indoor Lighting
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416253
Product Name 20007-02-41 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details