Capital Lighting, Inc. 20008-02-41 Flush Mounts-Bowl Style 416250

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Rustic Sienna Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041081 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Rustic Sienna Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041081 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
20008-02-41 Flush Mounts-Bowl Style - 416250 - Capital Lighting, Inc.
Columbus, OH, USA
20008-02-41 Flush Mounts-Bowl Style
416250
20008-02-41 Flush Mounts-Bowl Style 416250
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: PLC Qty: 2 Wattage: 18 Finish: Rustic Sienna Product Name: Two Light Flush Mount Ceiling Light UPC: 093185041081 Category: Fluorescent Indoor Lighting Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: PLC
Qty: 2
Wattage: 18
Finish: Rustic Sienna
Product Name: Two Light Flush Mount Ceiling Light
UPC: 093185041081
Category: Fluorescent Indoor Lighting
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416250
Product Name 20008-02-41 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details