Capital Lighting, Inc. 1788-01-32 Exterior -Wall Mount 416238

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029379 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029379 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1788-01-32 Exterior -Wall Mount - 416238 - Capital Lighting, Inc.
Columbus, OH, USA
1788-01-32 Exterior -Wall Mount
416238
1788-01-32 Exterior -Wall Mount 416238
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185029379 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185029379
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416238
Product Name 1788-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details