Capital Lighting, Inc. 1776-01-32 Exterior -Wall Mount 416237

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185041876 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185041876 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1776-01-32 Exterior -Wall Mount - 416237 - Capital Lighting, Inc.
Columbus, OH, USA
1776-01-32 Exterior -Wall Mount
416237
1776-01-32 Exterior -Wall Mount 416237
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185041876 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185041876
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416237
Product Name 1776-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details