Capital Lighting, Inc. 1818-01-41 Exterior -Wall Mount 416229

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042484 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042484 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1818-01-41 Exterior -Wall Mount - 416229 - Capital Lighting, Inc.
Columbus, OH, USA
1818-01-41 Exterior -Wall Mount
416229
1818-01-41 Exterior -Wall Mount 416229
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185042484 Category: Outdoor Wall Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042484
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416229
Product Name 1818-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details