Capital Lighting, Inc. 1789-01-32 Exterior -Post/Pier Head 416219

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Post Mount Light UPC: 093185029393 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Post Mount Light UPC: 093185029393 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1789-01-32 Exterior -Post/Pier Head - 416219 - Capital Lighting, Inc.
Columbus, OH, USA
1789-01-32 Exterior -Post/Pier Head
416219
1789-01-32 Exterior -Post/Pier Head 416219
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Post Mount Light UPC: 093185029393 Category: Outdoor Post Lighting Glass: Umber Linen Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Post Mount Light
UPC: 093185029393
Category: Outdoor Post Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416219
Product Name 1789-01-32 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details