Capital Lighting, Inc. 1797-01-04 Exterior -Wall Mount 416217

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185041975 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185041975 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1797-01-04 Exterior -Wall Mount - 416217 - Capital Lighting, Inc.
Columbus, OH, USA
1797-01-04 Exterior -Wall Mount
416217
1797-01-04 Exterior -Wall Mount 416217
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185041975 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.25
Extension: 10.5
Bulb
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185041975
Category: Outdoor Wall Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416217
Product Name 1797-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details