Capital Lighting, Inc. 1797-01-28 Exterior -Wall Mount 416216

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041999 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041999 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1797-01-28 Exterior -Wall Mount - 416216 - Capital Lighting, Inc.
Columbus, OH, USA
1797-01-28 Exterior -Wall Mount
416216
1797-01-28 Exterior -Wall Mount 416216
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.25 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185041999 Category: Outdoor Wall Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.25
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185041999
Category: Outdoor Wall Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416216
Product Name 1797-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details