Capital Lighting, Inc. 18001-03-41 Exterior -Wall Mount 416209

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Wall Sconce UPC: 093185029430 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Wall Sconce UPC: 093185029430 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
18001-03-41 Exterior -Wall Mount - 416209 - Capital Lighting, Inc.
Columbus, OH, USA
18001-03-41 Exterior -Wall Mount
416209
18001-03-41 Exterior -Wall Mount 416209
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 23.00 Extension: 9 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Sienna Product Name: Three Light Outdoor Wall Sconce UPC: 093185029430 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 23.00
Extension: 9
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Sienna
Product Name: Three Light Outdoor Wall Sconce
UPC: 093185029430
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416209
Product Name 18001-03-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details