Capital Lighting, Inc. 17004-01-41 Exterior -Wall Mount 416089

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Rustic Sienna Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185028907 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Rustic Sienna Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185028907 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17004-01-41 Exterior -Wall Mount - 416089 - Capital Lighting, Inc.
Columbus, OH, USA
17004-01-41 Exterior -Wall Mount
416089
17004-01-41 Exterior -Wall Mount 416089
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Rustic Sienna Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185028907 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Rustic Sienna
Weight: 3.66
Product Name: One Light Outdoor Wall Lantern
UPC: 093185028907
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416089
Product Name 17004-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details