Capital Lighting, Inc. 17021-01-64 Exterior -Wall Mount 416086

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Bordeaux Product Name: One Light Outdoor Wall Sconce UPC: 093185028969 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Bordeaux Product Name: One Light Outdoor Wall Sconce UPC: 093185028969 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17021-01-64 Exterior -Wall Mount - 416086 - Capital Lighting, Inc.
Columbus, OH, USA
17021-01-64 Exterior -Wall Mount
416086
17021-01-64 Exterior -Wall Mount 416086
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Bordeaux Product Name: One Light Outdoor Wall Sconce UPC: 093185028969 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 8.5
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Bordeaux
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028969
Category: Fluorescent Outdoor Lighting
Glass: Umber Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416086
Product Name 17021-01-64 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details