Capital Lighting, Inc. 17022-01-64 Exterior -Wall Mount 416083

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 9.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Bordeaux Product Name: One Light Outdoor Wall Sconce UPC: 093185028983 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 9.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Bordeaux Product Name: One Light Outdoor Wall Sconce UPC: 093185028983 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17022-01-64 Exterior -Wall Mount - 416083 - Capital Lighting, Inc.
Columbus, OH, USA
17022-01-64 Exterior -Wall Mount
416083
17022-01-64 Exterior -Wall Mount 416083
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 9.5 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Bordeaux Product Name: One Light Outdoor Wall Sconce UPC: 093185028983 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.25
Extension: 9.5
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Bordeaux
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028983
Category: Fluorescent Outdoor Lighting
Glass: Umber Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416083
Product Name 17022-01-64 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details