Capital Lighting, Inc. 17024-01-04 Exterior -Post/Pier Head 416081

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Light UPC: 093185028990 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Light UPC: 093185028990 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17024-01-04 Exterior -Post/Pier Head - 416081 - Capital Lighting, Inc.
Columbus, OH, USA
17024-01-04 Exterior -Post/Pier Head
416081
17024-01-04 Exterior -Post/Pier Head 416081
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Post Light UPC: 093185028990 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Post Light
UPC: 093185028990
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416081
Product Name 17024-01-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details