Capital Lighting, Inc. 17004-01-32 Exterior -Wall Mount 416058

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185028884 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185028884 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17004-01-32 Exterior -Wall Mount - 416058 - Capital Lighting, Inc.
Columbus, OH, USA
17004-01-32 Exterior -Wall Mount
416058
17004-01-32 Exterior -Wall Mount 416058
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Antique Bronze Weight: 3.66 Product Name: One Light Outdoor Wall Lantern UPC: 093185028884 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Antique Bronze
Weight: 3.66
Product Name: One Light Outdoor Wall Lantern
UPC: 093185028884
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416058
Product Name 17004-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details