Capital Lighting, Inc. 17003-01-32 Exterior -Wall Mount 416052

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185028846 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185028846 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
17003-01-32 Exterior -Wall Mount - 416052 - Capital Lighting, Inc.
Columbus, OH, USA
17003-01-32 Exterior -Wall Mount
416052
17003-01-32 Exterior -Wall Mount 416052
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Lantern UPC: 093185028846 Category: Fluorescent Outdoor Lighting Glass: Satin White Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.50
Extension: 6
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Lantern
UPC: 093185028846
Category: Fluorescent Outdoor Lighting
Glass: Satin White
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416052
Product Name 17003-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details