Capital Lighting, Inc. 10009-01-32 Exterior -Wall Mount 416032

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027689 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027689 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10009-01-32 Exterior -Wall Mount - 416032 - Capital Lighting, Inc.
Columbus, OH, USA
10009-01-32 Exterior -Wall Mount
416032
10009-01-32 Exterior -Wall Mount 416032
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 6 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027689 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Extension: 6
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027689
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416032
Product Name 10009-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details