Capital Lighting, Inc. 10007-01-32 Exterior -Wall Mount 416030

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027665 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027665 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10007-01-32 Exterior -Wall Mount - 416030 - Capital Lighting, Inc.
Columbus, OH, USA
10007-01-32 Exterior -Wall Mount
416030
10007-01-32 Exterior -Wall Mount 416030
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Extension: 5.5 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027665 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Extension: 5.5
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027665
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416030
Product Name 10007-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details