Capital Lighting, Inc. 1127-01-55DS Exterior -Wall Mount 416025

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185028556 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185028556 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1127-01-55DS Exterior -Wall Mount - 416025 - Capital Lighting, Inc.
Columbus, OH, USA
1127-01-55DS Exterior -Wall Mount
416025
1127-01-55DS Exterior -Wall Mount 416025
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185028556 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028556
Category: Outdoor Dark Sky Compliant
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416025
Product Name 1127-01-55DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details