Capital Lighting, Inc. 1127-01-32DS Exterior -Wall Mount 416022

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028532 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028532 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1127-01-32DS Exterior -Wall Mount - 416022 - Capital Lighting, Inc.
Columbus, OH, USA
1127-01-32DS Exterior -Wall Mount
416022
1127-01-32DS Exterior -Wall Mount 416022
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028532 Category: Outdoor Dark Sky Compliant Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028532
Category: Outdoor Dark Sky Compliant
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416022
Product Name 1127-01-32DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details