Capital Lighting, Inc. 10020-01-14 Exterior -Wall Mount 416019

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027733 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027733 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10020-01-14 Exterior -Wall Mount - 416019 - Capital Lighting, Inc.
Columbus, OH, USA
10020-01-14 Exterior -Wall Mount
416019
10020-01-14 Exterior -Wall Mount 416019
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 10 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027733 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 10
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027733
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416019
Product Name 10020-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details