Capital Lighting, Inc. 10029-01-32 Exterior -Wall Mount 416015

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10.75 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027924 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10.75 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027924 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10029-01-32 Exterior -Wall Mount - 416015 - Capital Lighting, Inc.
Columbus, OH, USA
10029-01-32 Exterior -Wall Mount
416015
10029-01-32 Exterior -Wall Mount 416015
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.75 Extension: 10.75 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027924 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.75
Extension: 10.75
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027924
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 416015
Product Name 10029-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details