PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.75
Extension: 10.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic Sienna
Product Name: Three Light Outdoor Wall Sconce
UPC: 093185028204
Category: Outdoor Wall Lighting
Glass: Umber Linen
Shipped Via: UPS
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 416004 |
| Product Name | 1038-03-41 Exterior -Wall Mount |
| Application | Residential; Outdoor |